Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel |
Output Power | 11.3mW |
Supply Voltage Range | 4V to 36V ± 2V to ± 18V |
Amplifier Case Style | VSON |
No. of Pins | 10Pins |
Load Impedance | 600ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 8MHz |
No. of Amplifiers | 2Amplifiers, 2 Amplifier |
Slew Rate | 10V/µs |
SoundPlus™ Audio Operational Amplifier with High Performance, Low THD+N and Bipolar Input | Texas Instruments |
SoundPlus Audio Op Amplifier VSON10 | RS |
Audio Amplifier, Bipolar, 2-Ch, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1622IDRCT?
Additional datasheets, footprints and schematics for OPA1622IDRCT are listed on our Part Details page. You can also find images and similar parts to OPA1622IDRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1622IDRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1622IDRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1622IDRCT fall under?
The OPA1622IDRCT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA1622IDRCT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1622IDRCT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1622IDRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1622IDRCT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA1622IDRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1622IDRCT often in real-time on the comparison pages.
What if I can't find stock of OPA1622IDRCT?
You can fill out our help required form which you can use to request a quote for OPA1622IDRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.