Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
297
in stock
|
Buy Now | |
Schukat Electronic
from US$1.49
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
7
in stock
|
Buy Now | |
element14
from US$2.24
|
7
in stock
|
Buy Now | |
Texas Instruments
from US$0.81
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | FET Operational |
Base Number | 137 |
Gain Bandwidth | 1MHz |
IC Generic Number | 137 |
Input Offset Voltage Max | 1.5mV |
Logic Function Number | 137 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp FET-Inp 1MHz 3,5V/us SO8 | Schukat Electronic |
Op Amp, Fet I/P, Smd, Soic8, 137 | Newark Electronics |
OP AMP, FET I/P, SMD, SOIC8, 137 | element14 |
Single, 36-V, 1-MHz operational amplifier with rail-to-rail input to V+ | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA137UA?
Additional datasheets, footprints and schematics for OPA137UA are listed on our Part Details page. You can also find images and similar parts to OPA137UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA137UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA137UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA137UA fall under?
The OPA137UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA137UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA137UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA137UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA137UA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA137UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA137UA often in real-time on the comparison pages.
What if I can't find stock of OPA137UA?
You can fill out our help required form which you can use to request a quote for OPA137UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.