Status: | Production |
---|---|
Series: | OP777 |
RoHS: | Compliant |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
No stock
|
Buy Now | |
Analog Devices
from US$1.48
|
2,486
in stock
|
Buy Now | |
Richardson RFPD
from US$2.07
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
122
in stock
|
Buy Now | |
element14
from US$2.14
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
8
in stock
|
Buy Now |
Low Offset Voltage: 100 µV Max |
Low Input Bias Current: 10 nA Max |
Single-Supply Operation: 3.0 V to 30 V |
Dual-Supply Operation: ±1.5 V to ±15 V |
Low Supply Current: 300 µA/Amp Max |
Unity Gain Stable |
No Phase Reversal |
SINGLE PRECISION RAIL-RAIL OP | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Opamp, Nsoic-8, 700 Khz, -40 To 85 Deg C | Newark Electronics |
OPAMP, NSOIC-8, 700 KHZ, -40 TO 85 DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a OP777ARZ?
Additional datasheets, footprints and schematics for OP777ARZ are listed on our Part Details page. You can also find images and similar parts to OP777ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP777ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP777ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP777ARZ fall under?
The OP777ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP777ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP777ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP777ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP777ARZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP777ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP777ARZ often in real-time on the comparison pages.
What if I can't find stock of OP777ARZ?
You can fill out our help required form which you can use to request a quote for OP777ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.