OP727ARZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP727
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.21
3,084
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.20
155
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.94
86
in stock
Buy Now
Logo for element14
element14
from US$3.21
86
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.11
86
in stock
Buy Now

Features

Low Offset Voltage: 100 µV Max
Low Input Bias Current: 10 nA Max
Single-Supply Operation: 3.0 V to 30 V
Dual-Supply Operation: ±1.5 V to ±15 V
Low Supply Current: 300 µA/Amp Max
Unity Gain Stable
No Phase Reversal

Alternative Descriptions

DUAL PRECISION RAIL-RAIL OP AM | Analog Devices
Op-Amp, 700Khz, -40 To 85Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 700KHZ, -40 TO 85DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP727ARZ?

Additional datasheets, footprints and schematics for OP727ARZ are listed on our Part Details page. You can also find images and similar parts to OP727ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP727ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP727ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP727ARZ fall under?

The OP727ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP727ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP727ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP727ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP727ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP727ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP727ARZ often in real-time on the comparison pages.

What if I can't find stock of OP727ARZ?

You can fill out our help required form which you can use to request a quote for OP727ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay