Status: | Production |
---|---|
Series: | OP495 |
RoHS: | Compliant |
Rail-to-rail output swing |
Single-supply operation: 3 V to 36 V |
Low offset voltage: 300 μV |
Gain bandwidth product: 75 kHz |
High open-loop gain: 1000 V/mV |
Unity-gain stable |
Low supply current/per amplifier: 150 μA maximum |
QUAD RAIL-TO-RAIL AMP IC | Analog Devices |
Op-Amp, 85Khz, -40 To 125Deg C, Dip-14 | Newark Electronics |
OP-AMP, 85KHZ, -40 TO 125DEG C, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a OP495GPZ?
Additional datasheets, footprints and schematics for OP495GPZ are listed on our Part Details page. You can also find images and similar parts to OP495GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP495GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP495GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP495GPZ fall under?
The OP495GPZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP495GPZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP495GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP495GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP495GPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP495GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP495GPZ often in real-time on the comparison pages.
What if I can't find stock of OP495GPZ?
You can fill out our help required form which you can use to request a quote for OP495GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.