OP491GRUZ-REEL Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP491
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP191, OP291 and OP491 are single, dual and quad micropower, single-supply, 3 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. All are guaranteed to operate from a 3 volt single supply as well as ±5 volt dual supplies.Fabricated on Analog Devices' CBCMOS process, the OP191 family has a unique input stage that allows the input voltage to safely extend 10 volts beyond either supply without any phase inversion or latch-up. The output voltage swings to within millivolts of the supplies and continues to sink or source current all the way to the supplies.

Where to Buy

Prices starting from US$8.69

Distributor Stock
Logo for Farnell
Farnell
from US$6.30
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.69
3,110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.04
2,222
in stock
Buy Now
Logo for element14
element14
from US$8.72
2,222
in stock
Buy Now

Features

Single Supply Operation: 2.7 V to 12 V
Wide Input Voltage Range
Rail-to-Rail Output Swing
Low Supply Current: 300 µA/Amp
Wide Bandwidth: 3 MHz
Slew Rate: 0.5 Vµs
Low Offset Voltage: 700 µ V
No Phase Reversal

Alternative Descriptions

RAIL-RAIL SINGLE SUPPLY | Analog Devices
Op-Amp, 3Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics
OP-AMP, 3MHZ, -40 TO 125DEG C, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP491GRUZ-REEL?

Additional datasheets, footprints and schematics for OP491GRUZ-REEL are listed on our Part Details page. You can also find images and similar parts to OP491GRUZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP491GRUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP491GRUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP491GRUZ-REEL fall under?

The OP491GRUZ-REEL is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP491GRUZ-REEL when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP491GRUZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the OP491GRUZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP491GRUZ-REEL have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP491GRUZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP491GRUZ-REEL often in real-time on the comparison pages.

What if I can't find stock of OP491GRUZ-REEL?

You can fill out our help required form which you can use to request a quote for OP491GRUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay