Status: | Production |
---|---|
Series: | OP484 |
RoHS: | Compliant |
Prices starting from US$6.66
Single-Supply Operation |
Wide Bandwidth: 4 MHz |
Low Offset Voltage: 65 µV |
Unity-Gain Stable |
High Slew Rate: 4.0 V/µs |
Low Noise: 3.9 nV/√Hz |
PREC RAIL TO RAIL OP AMP | Analog Devices |
OP-AMP, 4.25MHZ, -40 TO 125DEG C, NSOIC | element14 |
Op-Amp, 4.25Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP484FSZ?
Additional datasheets, footprints and schematics for OP484FSZ are listed on our Part Details page. You can also find images and similar parts to OP484FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP484FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP484FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP484FSZ fall under?
The OP484FSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP484FSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP484FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP484FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP484FSZ have stock available?
Authorised distributors including Analog Devices, element14, CoreStaff, Newark Electronics and Farnell have stock available or on a lead time for OP484FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP484FSZ often in real-time on the comparison pages.
What if I can't find stock of OP484FSZ?
You can fill out our help required form which you can use to request a quote for OP484FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.