Status: | Production |
---|---|
Series: | OP484 |
RoHS: | Compliant |
Prices starting from US$11.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.99
|
375
in stock
|
Buy Now | |
Analog Devices
from US$11.10
|
462
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$18.02
|
46
in stock
|
Buy Now | |
element14
from US$15.42
|
46
in stock
|
Buy Now | |
Farnell
from US$15.61
|
46
in stock
|
Buy Now | |
Richardson RFPD
from US$14.76
|
24
in stock
|
Buy Now | |
CoreStaff
from US$17.77
|
2
in stock
|
Buy Now |
Single-Supply Operation |
Wide Bandwidth: 4 MHz |
Low Offset Voltage: 65 µV |
Unity-Gain Stable |
High Slew Rate: 4.0 V/µs |
Low Noise: 3.9 nV/√Hz |
PREC RAILTO RAIL OP AMP | Analog Devices |
Prec. RL-RL Op Amp OP484ESZ | RS |
Op-Amp, 4.25Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 4.25MHZ, -40 TO 125DEG C, NSOIC | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP484ESZ?
Additional datasheets, footprints and schematics for OP484ESZ are listed on our Part Details page. You can also find images and similar parts to OP484ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP484ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP484ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP484ESZ fall under?
The OP484ESZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP484ESZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP484ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP484ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP484ESZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for OP484ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP484ESZ often in real-time on the comparison pages.
What if I can't find stock of OP484ESZ?
You can fill out our help required form which you can use to request a quote for OP484ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.