Status: | Production |
---|---|
Series: | OP470 |
RoHS: | Compliant |
Prices starting from US$6.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.64
|
527
in stock
|
Buy Now | |
Newark Electronics
from US$10.31
|
117
in stock
|
Buy Now | |
element14
from US$9.76
|
117
in stock
|
Buy Now | |
Farnell
from US$9.10
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$8.80
|
71
in stock
|
Buy Now | |
Richardson RFPD
from US$8.85
|
12
in stock
|
Buy Now |
Very Low-Noise, 5 nV/√Hz @ 1 kHz Max |
Excellent Input Offset Voltage, 0.4 mV Max |
Low Offset Voltage Drift, 2 µV/°C Max |
Very High Gain, 1000 V/mV Min |
Outstanding CMR, 110 dB Min |
Slew Rate, 2 V/µs Typ |
Gain-Bandwidth Product, 6 MHz Typ |
Industry Standard Quad Pinouts |
Available in Die Form |
SOL-16 MARKED AS "OP470G" | Analog Devices |
Op-Amp, 6Mhz, -40 To 85Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 6MHZ, -40 TO 85DEG C, WSOIC-16 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP470GSZ?
Additional datasheets, footprints and schematics for OP470GSZ are listed on our Part Details page. You can also find images and similar parts to OP470GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP470GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP470GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP470GSZ fall under?
The OP470GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP470GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP470GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP470GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP470GSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OP470GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP470GSZ often in real-time on the comparison pages.
What if I can't find stock of OP470GSZ?
You can fill out our help required form which you can use to request a quote for OP470GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.