Status: | Production |
---|---|
Series: | OP42 |
RoHS: | Not Compliant |
Prices starting from US$14.49
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$14.49
|
-
|
Buy Now |
FAST |
Slew Rate: 50 V/µs Min |
Settling Time (0.01%): 1 µs Max |
Gain Bandwidth Product: 10 MHz Typ |
Excellent Radiation HardnessPRECISE |
Common Mode Rejection: 88 dB Min |
Open Loop Gain: 500 V/mV Min |
Offset Voltage: 750 µV Max |
Bias Current: 200 pA Max |
Available in Die Form |
HIGH-SPEED, FAST SETTL PR | Analog Devices |
Where can I find additional details, specifications and documents for a OP42FZ?
Additional datasheets, footprints and schematics for OP42FZ are listed on our Part Details page. You can also find images and similar parts to OP42FZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP42FZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP42FZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP42FZ fall under?
The OP42FZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP42FZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP42FZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP42FZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP42FZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for OP42FZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP42FZ often in real-time on the comparison pages.
What if I can't find stock of OP42FZ?
You can fill out our help required form which you can use to request a quote for OP42FZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.