OP297EZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: OP297
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP297 is the first dual op amp to pack precision performance into the space-saving, industry standard 8-pin SO package. Its combination of precision with low power and extremely low input bias current makes the dual OP297 useful in a wide variety of

Where to Buy

Prices starting from US$19.76

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.76
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
80
in stock
Buy Now

Features

Low Offset Voltage: 50 µV Max
Low Offset Voltage Drift: 0.6 µV/°C Max
Very Low Bias Current: 100 pA Max
Very High Open-Loop Gain: 2000 V/mV Min
Low Supply Current (Per Amplifier):
625 µA Max
Operates From ±2 V to ±20 V Supplies
High Common-Mode Rejection:
120 dB Min
Pin Compatible to LT1013, AD706,
AD708, OP221, LM158, and
MC1458/ 1558 with Improved
Performance

Alternative Descriptions

DUAL PRECISION LOW IB OP | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP297EZ?

Additional datasheets, footprints and schematics for OP297EZ are listed on our Part Details page. You can also find images and similar parts to OP297EZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP297EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP297EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP297EZ fall under?

The OP297EZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to OP297EZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP297EZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP297EZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP297EZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for OP297EZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP297EZ often in real-time on the comparison pages.

What if I can't find stock of OP297EZ?

You can fill out our help required form which you can use to request a quote for OP297EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay