OP281GSZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP281
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP281 and OP481 are dual and quad ultralow power single-supply amplifiers featuring rail-to-rail outputs. Each operates from supplies as low as 2.0 V and is specified at +3 V and +5 V single supplies as well as ±5 V dual supplies.Fabricated on Analog Devices’ CBCMOS process, the OP281/OP481 feature a precision bipolar input and an output that swings to within millivolts of the supplies, continuing to sink or source current up to a voltage equal to the supply voltage.

Where to Buy

Prices starting from US$2.99

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.99
582
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.75
76
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.34
65
in stock
Buy Now
Logo for element14
element14
from US$4.19
65
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.11
65
in stock
Buy Now

Features

Low supply current: 4 μA/amplifier maximum
Single-supply operation: 2.7 V to 12 V
Wide input voltage range
Rail-to-rail output swing
Low offset voltage: 1.5 mV
No phase reversal

Alternative Descriptions

DUAL 5uA RAIL TO RAIL OP AMP | Analog Devices
Op-Amp, 105Khz, -40 To 85Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 105KHZ, -40 TO 85DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP281GSZ?

Additional datasheets, footprints and schematics for OP281GSZ are listed on our Part Details page. You can also find images and similar parts to OP281GSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP281GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP281GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP281GSZ fall under?

The OP281GSZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP281GSZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP281GSZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP281GSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP281GSZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP281GSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP281GSZ often in real-time on the comparison pages.

What if I can't find stock of OP281GSZ?

You can fill out our help required form which you can use to request a quote for OP281GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay