Status: | Production |
---|---|
Series: | OP279 |
RoHS: | Compliant |
Prices starting from US$2.08
Rail-to-Rail Inputs and Outputs |
High Output Current: ±60 mA |
Single Supply: 5 V to 12 V |
Wide Bandwidth: 5 MHz |
High Slew Rate: 3 V/±s |
Low Distortion: 0.01% |
Unity-Gain Stable |
No Phase Reversal |
Short-Circuit Protected |
Drives Capacitive Loads: 10 nF |
RAIL-RAIL HI OUTPUT OP AMP | Analog Devices |
Op-Amp, 5Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP279GSZ?
Additional datasheets, footprints and schematics for OP279GSZ are listed on our Part Details page. You can also find images and similar parts to OP279GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP279GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP279GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP279GSZ fall under?
The OP279GSZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP279GSZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP279GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP279GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP279GSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OP279GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP279GSZ often in real-time on the comparison pages.
What if I can't find stock of OP279GSZ?
You can fill out our help required form which you can use to request a quote for OP279GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.