OP249GPZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: OP249
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP249 is a high speed, precision dual JFET op amp, similar to the popular single op amp. The OP249 outperforms available dual amplifiers by providing superior speed with excellent dc performance. Ultrahigh open-loop gain (1 kV/mV minimum), low offset voltage, and superb gain linearity makes the OP249 the industry’s first true precision, dual high speed amplifier.With a slew rate of 22 V/μs typical and a fast settling time of less than 1.2 μs maximum to 0.01%, the OP249 is an ideal choice for high speed bipolar DAC and ADC

Where to Buy

Prices starting from US$4.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.00
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.10
-
Buy Now
Logo for element14
element14
from US$5.41
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.80
-
Buy Now
Logo for Farnell
Farnell
from US$4.95
-
Buy Now

Features

Slew rate: 22 V/μs typical
Settling time (0.01%): 1.2 μs maximum
Offset voltage: 200 μV typical
Open-loop gain: 1000 V/mV minimum
Total harmonic distortion: 0.002% typical

Alternative Descriptions

DUAL PRECISION JFET OP AMP | Analog Devices
Op-Amp, 4.7Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics
OP-AMP, 4.7MHZ, -40 TO 85DEG C, DIP-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP249GPZ?

Additional datasheets, footprints and schematics for OP249GPZ are listed on our Part Details page. You can also find images and similar parts to OP249GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP249GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP249GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP249GPZ fall under?

The OP249GPZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to OP249GPZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP249GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP249GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP249GPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for OP249GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP249GPZ often in real-time on the comparison pages.

What if I can't find stock of OP249GPZ?

You can fill out our help required form which you can use to request a quote for OP249GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay