OP200AZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP200
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP200 is the first monolithic dual operational amplifier to offer OP77 type precision performance. Available in the industry standard 8-lead pinout, the OP200 combines precision performance with the space and cost savings offered by a dual amplifier.The OP200 features an extremely low input offset voltage of less than 75 μV with a drift below 0.5 μV/°C, guaranteed over the full military temperature range. Open-loop gain of the OP200 exceeds 5,000,000 into a 10 kΩ load; input bias current is under2 nA; CMRR is over 120 dB; and PSRR is below 1.8 μV/V. On-chip Zener zap trimming is used to achieve the extremely low input offset voltage of the OP200 and eliminates the need for offset pulling.Power consumption of the OP200 is low, with each amplifier drawing less than 725 μA of supply current. The total current drawn by the dual OP200 is less than one-half that of a single OP07, yet the OP200 offers significant improvements over this industry-standard op amp. The voltage noise density of the OP200, 11 nV/√Hz at 1 kHz, is half that of most competitive devices.The OP200 is an ideal choice for

Where to Buy

Prices starting from US$25.60

Distributor Stock
Logo for RS
RS
from US$25.60
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$32.18
1,728
in stock
Buy Now

Features

Low input offset voltage: 75 μV maximum
Low offset voltage drift, over −55°C < TA < +125°C
0.5 μV/°C maximum
Low supply current (per amplifier): 725 μA maximum
High open-loop gain: 5000 V/mV minimum
Low input bias current: 2 nA maximum
Low noise voltage density: 11 nV/√Hz at 1 kHz
Stable with large capacitive loads: 10 nF typical

Alternative Descriptions

LOW OFFSET, LOW POWER DUA | Analog Devices
Op Amp Dual Low Offset, Low Power CDIP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP200AZ?

Additional datasheets, footprints and schematics for OP200AZ are listed on our Part Details page. You can also find images and similar parts to OP200AZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP200AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP200AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP200AZ fall under?

The OP200AZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP200AZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP200AZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP200AZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP200AZ have stock available?

Authorised distributors including Analog Devices and RS have stock available or on a lead time for OP200AZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP200AZ often in real-time on the comparison pages.

What if I can't find stock of OP200AZ?

You can fill out our help required form which you can use to request a quote for OP200AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay