Status: | Production |
---|---|
Series: | OP177 |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
9,302
in stock
|
Buy Now | |
Schukat Electronic
from US$1.84
|
2,110
in stock
|
Buy Now | |
Analog Devices
from US$2.43
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
192
in stock
|
Buy Now | |
Micros
from US$2.18
|
160
in stock
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now |
Ultralow offset voltage |
TA = 25°C, 25 μV maximum |
Outstanding offset voltage drift 0.3 μV/°C maximum |
Excellent open-loop gain and gain linearity |
12 V/μV typical |
CMRR: 130 dB minimum |
PSRR: 115 dB minimum |
Low supply current 2.0 mA maximum |
Fits industry-standard precision operational amplifier sockets |
Op-Amp Ultraprecis. DIP8 | Schukat Electronic |
ULTRA-PRECISION OP AMP IC | Analog Devices |
Opamp, Dip-8, 600 Khz, -40 To 85 Deg C | Newark Electronics |
Precision Op-Amp, BW 0.6MHz, SR 0.3V/us, Voff 0.02mV, +/-3÷+/-18V, -40÷85°C | Micros |
OPAMP, DIP-8, 600 KHZ, -40 TO 85 DEG C | Farnell |
Where can I find additional details, specifications and documents for a OP177GPZ?
Additional datasheets, footprints and schematics for OP177GPZ are listed on our Part Details page. You can also find images and similar parts to OP177GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP177GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP177GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP177GPZ fall under?
The OP177GPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP177GPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP177GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP177GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP177GPZ have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Analog Devices, Newark Electronics and Micros have stock available or on a lead time for OP177GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP177GPZ often in real-time on the comparison pages.
What if I can't find stock of OP177GPZ?
You can fill out our help required form which you can use to request a quote for OP177GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.