Status: | Production |
---|---|
Series: | OP07 |
RoHS: | Compliant |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
331
in stock
|
Buy Now | |
element14
from US$4.36
|
310
in stock
|
Buy Now | |
Farnell
from US$4.12
|
284
in stock
|
Buy Now | |
Chip One Stop
from US$3.70
|
155
in stock
|
Buy Now | |
Analog Devices
from US$4.13
|
150
in stock
|
Buy Now | |
Distrelec
from US$5.02
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.81
|
9
in stock
|
Buy Now | |
Richardson RFPD
from US$3.96
|
-
|
Buy Now |
Low VOS: 75 µV Max |
Low VOS Drift: 1.3 µV/°C Max |
Ultrastable vs. Time: 1.5 µV/Month Max |
Low Noise: 0.6 µV p-p Max |
Wide Input Voltage Range: ±14 V |
Wide Supply Voltage Range: ±3 V to ±18 V |
Fits 725, 108A/308A, 741, |
AD510 Sockets |
125°C Temperature-Tested Dice |
Op-Amp, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 0 TO 70DEG C, DIP-8 | element14 |
ULTRA-LOW OFFSET VOLTAGE | Analog Devices |
Analog Devices Operational Amplifier, 600kHz, 1.2nA, PDIP | Distrelec |
IC: operational amplifier | Transfer Multisort Elektronik |
Precision op amp,OP07EP DIP8 | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP07EPZ?
Additional datasheets, footprints and schematics for OP07EPZ are listed on our Part Details page. You can also find images and similar parts to OP07EPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07EPZ fall under?
The OP07EPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP07EPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07EPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP07EPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP07EPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for OP07EPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07EPZ often in real-time on the comparison pages.
What if I can't find stock of OP07EPZ?
You can fill out our help required form which you can use to request a quote for OP07EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.