OP07DRZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP07D
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.88
774
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.54
633
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
7
in stock
Buy Now
Logo for element14
element14
from US$0.85
7
in stock
Buy Now

Features

OP07 Performance at Low Cost
Compatible SOIC-8 & PDIP
50% Lower Power Consumption than Standard OP07
No loss of Bandwidth, Slew Rate and Noise Performance
Improved PSRR, CMRR, Gain, Isy
Better Accuracy in Noisy Environments
Widest Operating Temperature Range: -40°C to +125°C
High Stability with 80° Phase Margin — Extremely Easy to Use

Alternative Descriptions

Low Cost OP07 | Analog Devices
Op-Amp, 600Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 600KHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP07DRZ?

Additional datasheets, footprints and schematics for OP07DRZ are listed on our Part Details page. You can also find images and similar parts to OP07DRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP07DRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07DRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP07DRZ fall under?

The OP07DRZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP07DRZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP07DRZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP07DRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP07DRZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP07DRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP07DRZ often in real-time on the comparison pages.

What if I can't find stock of OP07DRZ?

You can fill out our help required form which you can use to request a quote for OP07DRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay