OP07CPZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP07
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP07 has very low input offset voltage (75 µV max for OP07E) that is obtained by trimming at the wafer stage. These low offset voltages generally eliminate any need for external nulling.The OP07 also features low input bias current (±4 nA for the OP07E) and high open-loop gain (200 V/mV for the OP07E).The low offsets and high open-loop gain make the OP07 particularly useful for high gain instrumentation

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for RS
RS
from US$1.86
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.39
3,347
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.67
3,071
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
317
in stock
Buy Now
Logo for element14
element14
from US$1.61
317
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.55
317
in stock
Buy Now

Features

Low VOS: 75 µV Max
Low VOS Drift: 1.3 µV/°C Max
Ultrastable vs. Time: 1.5 µV/Month Max
Low Noise: 0.6 µV p-p Max
Wide Input Voltage Range: ±14 V
Wide Supply Voltage Range: ±3 V to ±18 V
Fits 725, 108A/308A, 741,
AD510 Sockets
125°C Temperature-Tested Dice

Alternative Descriptions

ULTRA-LOW OFFSET VOLTAGE | Analog Devices
Opamp, Dip-8, 600 Khz, -40 To 85 Deg C | Newark Electronics
OPAMP, DIP-8, 600 KHZ, -40 TO 85 DEG C | element14
Single precision op amp,OP07CP DIP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP07CPZ?

Additional datasheets, footprints and schematics for OP07CPZ are listed on our Part Details page. You can also find images and similar parts to OP07CPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP07CPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP07CPZ fall under?

The OP07CPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP07CPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP07CPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP07CPZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP07CPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP07CPZ often in real-time on the comparison pages.

What if I can't find stock of OP07CPZ?

You can fill out our help required form which you can use to request a quote for OP07CPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay