Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Wavelength Typ | 860nm |
---|---|
Viewing Angle | - |
Power Consumption | 75mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 3/4 (5mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Collector Dark Current | 100nA |
LED / Lamp Size | 5mm / T-1 3/4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Peak Spectral Response Wavelength | 860nm |
Rise Time | 15µs |
Transistor Polarity | NPN |
Transistor Type | Photo |
Where can I find additional details, specifications and documents for a OFT-5301?
Additional datasheets, footprints and schematics for OFT-5301 are listed on our Part Details page. You can also find images and similar parts to OFT-5301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OFT-5301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OFT-5301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OFT-5301 fall under?
The OFT-5301 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to OFT-5301 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OFT-5301 you can contact the distributor directly for product support, shipping queries etc.
Is the OFT-5301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OFT-5301 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OFT-5301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OFT-5301 often in real-time on the comparison pages.
What if I can't find stock of OFT-5301?
You can fill out our help required form which you can use to request a quote for OFT-5301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.