Status: | Active |
---|---|
Series: | NZ9F S-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0310
Standard Zener Breakdown Voltage Range 2.4 V to 18 V |
Steady State Power Rating of 250 mW |
Small Body Outline Dimensions: 0.039 x 0.024 (1.00 mm x 0.60 mm) |
Low Body Height: 0.016 (0.40 mm) |
ESD Rating of Class 3 (>16 kV) per Human Body Model |
Tight Tolerance VZ |
These are PbFree Devices |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | NZ9F S-SERIES, 18 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 18 |
P Max (W) | 0.25 |
Package Type | SOD-923-2 |
ZENER ARRAY DIODES | Farnell |
Zener Diode, Auto, 18V, 0.25W, Sod923 | Newark Electronics |
ZENER DIODE, AUTO, 18V, 0.25W, SOD923 | element14 |
Diode Zener Single 17.955V 2% 200mW 2-Pin SOD-923 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NZ9F18VST5G?
Additional datasheets, footprints and schematics for NZ9F18VST5G are listed on our Part Details page. You can also find images and similar parts to NZ9F18VST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZ9F18VST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZ9F18VST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZ9F18VST5G fall under?
The NZ9F18VST5G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to NZ9F18VST5G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZ9F18VST5G you can contact the distributor directly for product support, shipping queries etc.
Is the NZ9F18VST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZ9F18VST5G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Avnet Asia have stock available or on a lead time for NZ9F18VST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZ9F18VST5G often in real-time on the comparison pages.
What if I can't find stock of NZ9F18VST5G?
You can fill out our help required form which you can use to request a quote for NZ9F18VST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.