Status: | Active |
---|---|
Series: | NVTJD4001N |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
9,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,260
in stock
|
Buy Now | |
element14
from US$0.12
|
9,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Gate Charge for Fast Switching |
AEC Q101 Qualified |
Small Footprint − 30% Smaller than TSOP−6 |
ESD Protected Gate |
RoHS Compliant |
Applications |
---|
Low Side Load Switch |
Buck Converters |
Cell Phones |
DSC |
End Products |
---|
Li−Ion Battery Supplied Devices |
Level Shifts |
PDAs |
Description | NVTJD4001N, Automotive Version of the NTJD4001N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.25 |
PD Max (W) | 0.272 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1: 2500, Q2: 2500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 1500, Q2: 1500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 20 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Mosfet, Aec-Q101, Dual Nch, 30V, Sot-363 | Newark Electronics |
MOSFET, AEC-Q101, DUAL NCH, 30V, SOT-363 | element14 |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
2 N-Channel (Dual) 30V 250mA 272mW Surface Mount Mosfet - SOT-363 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 250mA 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVTJD4001NT1G?
Additional datasheets, footprints and schematics for NVTJD4001NT1G are listed on our Part Details page. You can also find images and similar parts to NVTJD4001NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTJD4001NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTJD4001NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTJD4001NT1G fall under?
The NVTJD4001NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTJD4001NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTJD4001NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVTJD4001NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTJD4001NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for NVTJD4001NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTJD4001NT1G often in real-time on the comparison pages.
What if I can't find stock of NVTJD4001NT1G?
You can fill out our help required form which you can use to request a quote for NVTJD4001NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.