Status: | Active |
---|---|
Series: | NVMFS5113PL |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
168
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
1,480
in stock
|
Buy Now | |
element14
from US$1.22
|
168
in stock
|
Buy Now | |
Kruse
-
|
2,205,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low On-Resistance |
High Current Capability |
AEC-Q101 Qualified and PPAP Capable |
Avalanche Energy Specified |
Wettable Flank (WF) Option NVMFS5113PLWF |
RoHS Compliant |
Benefits |
---|
Minimizes Conduction Losses |
Robust Load Performance |
Suitable for Automotive Applications |
Safegurad Against Voltage Overstress Failures |
Facilitates Automated Optical Inspection of device-to-PCB solder joints |
Applications |
---|
Power Supply |
Load Switch |
Automotive body controllers |
Automotive infotainment power supplies |
End Products |
---|
Solenoid Driver |
Motor Driver |
Automotive Engine Controllers |
Description | NVMFS5113PL, Power MOSFET -60 V, 14 mOhm, -64 A, Single P?Channel SO-8FL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -2.5 |
ID Max (A) | -64 |
PD Max (W) | 150 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 22 |
RDS(on) Max @ VGS = 10 V (mΩ) | 14 |
Qg Typ @ VGS = 4.5 V (nC) | 45 |
Qg Typ @ VGS = 10 V (nC) | 83 |
Ciss Typ (pF) | 4400 |
Package Type | SO-8FL / DFN-5 |
NVMFS5113PL Series -60 V -64 A 14 mOhm SMT P-Channel Power Mosfet - DFN-5 | Future Electronics |
Trans MOSFET P-CH 60V 64A 5-Pin DFN T/R | Avnet America |
Mosfet, Aec-Q101, P-Ch, -60V, -64A, Dfn5 | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -60V, -64A, DFN5 | element14 |
TRAN FET P 60V NVMFS5113PL DFN-5 | Kruse |
Where can I find additional details, specifications and documents for a NVMFS5113PLT1G?
Additional datasheets, footprints and schematics for NVMFS5113PLT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5113PLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5113PLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5113PLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5113PLT1G fall under?
The NVMFS5113PLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5113PLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5113PLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5113PLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5113PLT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NVMFS5113PLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5113PLT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5113PLT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5113PLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.