Status: | Active |
---|---|
Series: | NUP3115UP |
RoHS: | Compliant |
Prices starting from US$0.29
Low Capacitance Data Lines (0.8pF Typical between I/O and GND) |
Protects up to Three Data Lines Plus a Vcc Pin |
UDFN Package, 1.6 x 1.6mm |
Low Profile of 0.50mm for Ultra Slim Design |
ESD Rating: IEC6100042: Level, Contact (8kV) |
Vcc Pin = 15 V Protection |
D1, D2, and D3 Pins = 6.4 V Minimum Protection |
This is a Pb-Free Device |
Benefits |
---|
Suited for use in high frequency designs |
Applications |
---|
USB 2.0 High-Speed Interface |
Cell Phones |
End Products |
---|
SIM Card Protection |
MP3 Players |
Description | NUP3115UP |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 1 |
V(BR) Min (V) | 6.4 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | 294.4 |
Package Type | UDFN-6 |
Diode, Esd Protection, 5.5V, Udfn-6 | Newark Electronics |
DIODE, ESD PROTECTION, 5.5V, UDFN-6 | element14 |
NUP3115 Series 9.4 V 0.8 pF Surface Mount TVS ESD Protection - UDFN-6EP | Future Electronics |
ESD Suppressor TVS 8KV 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUP3115UPMUTAG?
Additional datasheets, footprints and schematics for NUP3115UPMUTAG are listed on our Part Details page. You can also find images and similar parts to NUP3115UPMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP3115UPMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP3115UPMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP3115UPMUTAG fall under?
The NUP3115UPMUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP3115UPMUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP3115UPMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NUP3115UPMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP3115UPMUTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NUP3115UPMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP3115UPMUTAG often in real-time on the comparison pages.
What if I can't find stock of NUP3115UPMUTAG?
You can fill out our help required form which you can use to request a quote for NUP3115UPMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.