Status: | Active |
---|---|
Series: | NUP2202 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.23
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,461
in stock
|
Buy Now | |
element14
from US$0.23
|
4,461
in stock
|
Buy Now | |
Farnell
from US$0.23
|
4,461
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (3 pF Maximum Between I/O Lines) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Protection for the Following IEC Standards:IEC 6100042 (ESD) 15 kV (air) 8 kV (contact)IEC 6100044 (EFT) 40 A (5/50 ns)IEC 6100045 (Lightning) 23 A (8/20 µs) |
UL Flammability Rating of 94 V-0 |
This is a Pb-Free Device |
Applications |
---|
High Speed Communication Line Protection |
Digital Video Interface (DVI) and HDMI |
MP3 |
End Products |
---|
USB 1.1 and 2.0 Power and Data Line Protection |
Monitors and Flat Panel Displays |
Description | NUP2202 |
---|---|
Compliance | Pb-free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 3 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 5 |
PPK Max (W) | 500 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
ESD Suppressor TVS 20KV 6-Pin SC-88 T/R | Avnet Asia |
Esd Protection Diode, 5V, Sc-88 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SC-88 | element14 |
NUP2202W Series 20 V 5 pF Uni-Directional Transient Voltage Suppressor - SC-88 | Future Electronics |
onsemi ESD Protection Diode, SOT-363, 20kV | Distrelec |
Low Cap Diode-TVS Array, NUP2202W1T2G | RS |
NUP2202W1T2G, Dual Uni-Directional TVS Diode Array, 500W, 6-Pin SC-88 | ON Semiconductor NUP2202W1T2G | RS Americas |
Where can I find additional details, specifications and documents for a NUP2202W1T2G?
Additional datasheets, footprints and schematics for NUP2202W1T2G are listed on our Part Details page. You can also find images and similar parts to NUP2202W1T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP2202W1T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP2202W1T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP2202W1T2G fall under?
The NUP2202W1T2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP2202W1T2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP2202W1T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP2202W1T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP2202W1T2G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NUP2202W1T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP2202W1T2G often in real-time on the comparison pages.
What if I can't find stock of NUP2202W1T2G?
You can fill out our help required form which you can use to request a quote for NUP2202W1T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.