Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 8 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | DFN |
No. of Pins | 16Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EMI FILTER WITH ESD PROTECTION, DFN-16 | Farnell |
Emi Filter With Esd Protection, Dfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NUF8610MNTXG?
Additional datasheets, footprints and schematics for NUF8610MNTXG are listed on our Part Details page. You can also find images and similar parts to NUF8610MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF8610MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF8610MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF8610MNTXG fall under?
The NUF8610MNTXG is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF8610MNTXG when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF8610MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NUF8610MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUF8610MNTXG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NUF8610MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF8610MNTXG often in real-time on the comparison pages.
What if I can't find stock of NUF8610MNTXG?
You can fill out our help required form which you can use to request a quote for NUF8610MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.