Status: | Active |
---|---|
Series: | NUF6401MN |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
8,300
in stock
|
Buy Now | |
Farnell
from US$0.17
|
640,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,800
in stock
|
Buy Now | |
element14
from US$0.16
|
2,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated EMI Filtering & ESD Protection |
S and SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
IEC61000−4−2 (ESD): Level 4 |
SZNUF6401MNWT1G Wettable Flank Package |
Low ESD Clamping Voltage |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Feature Combination in Small PCB Footprint - Integrates >25 Discrete Components |
Automotive Qualified |
High System Level EMC Survivability |
Enables optimal Automated Optical Inspection (AOI) |
High System Level EMC Survivability |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
Automotive Electronic Control Units (ECUs) |
End Products |
---|
Mobile Handsets |
Smart Home Electronics (Wireless Speakers) |
Description | NUF6401MN, Consumer Grade Qualified |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 6 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 17 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-12 |
MISCELLANEOUS MOSFETS | Farnell |
6 Line EMI Filtr w/ESD Prot,NUF6401MNT1G | RS |
Emi Filter, Esd Protection, 6 Ch, Dfn-12 | Newark Electronics |
EMI FILTER, ESD PROTECTION, 6 CH, DFN-12 | element14 |
EMI Filter 800MHz to 3000MHz >30dB Flat Style SMD T/R | EBV Elektronik |
NUF6401MN Series 6 Channel EMI Filter w/ ESD Protection - DFN-12 | Future Electronics |
NUF6401MN Series, Signal Filter 3000MHz SMD 3 x 1.35 x 1mm | ON Semiconductor NUF6401MNT1G | RS Americas |
Where can I find additional details, specifications and documents for a NUF6401MNT1G?
Additional datasheets, footprints and schematics for NUF6401MNT1G are listed on our Part Details page. You can also find images and similar parts to NUF6401MNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF6401MNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF6401MNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF6401MNT1G fall under?
The NUF6401MNT1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF6401MNT1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF6401MNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF6401MNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF6401MNT1G have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, element14 and EBV Elektronik have stock available or on a lead time for NUF6401MNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF6401MNT1G often in real-time on the comparison pages.
What if I can't find stock of NUF6401MNT1G?
You can fill out our help required form which you can use to request a quote for NUF6401MNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.