Status: | Active |
---|---|
Series: | NUF6400 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
257
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
257
in stock
|
Buy Now | |
element14
from US$0.26
|
257
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EMI Filtering and ESD Protection |
Integration of 30 Discrete Components |
DFN Package, 1.35 x 3.0 mm |
Moisture Sensitivity Level 1 |
ESD Ratings: IEC61000-4-2 (Level 4) Machine Model = C , Human Body Model = 3B |
This is a Pb-Free Device |
Benefits |
---|
Reduces EMI/RFI Emissions on a Data Line |
Integrated Solution Offers Cost and Space Savings in a DFN Package |
Compatible Footprint to BGA or Flip-Chip Package |
Excellent S21 Characteristics with very Low Parasitic Inductances |
Integrated Solution Improves System Reliability |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
PDAs and Handheld Products |
LCD Displays |
End Products |
---|
Wireless Phones |
Digital Camera |
Description | NUF6400 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 6 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 50 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-12 |
MISCELLANEOUS MOSFETS | Farnell |
Emi/Rc Filter, 6Line, 100R, 50Pf, Dfn-12 | Newark Electronics |
EMI/RC FILTER, 6LINE, 100R, 50PF, DFN-12 | element14 |
NUF6400MN Series 100 Ohm 20 mA Surface Mount 6-Channel EMI Filter - DFN-12 | Future Electronics |
EMI Filter 35MHz Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUF6400MNTBG?
Additional datasheets, footprints and schematics for NUF6400MNTBG are listed on our Part Details page. You can also find images and similar parts to NUF6400MNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF6400MNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF6400MNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF6400MNTBG fall under?
The NUF6400MNTBG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF6400MNTBG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF6400MNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NUF6400MNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF6400MNTBG have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for NUF6400MNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF6400MNTBG often in real-time on the comparison pages.
What if I can't find stock of NUF6400MNTBG?
You can fill out our help required form which you can use to request a quote for NUF6400MNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.