Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 6 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | UDFN |
No. of Pins | 12Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 17pF |
Filter Terminals | Surface Mount |
Filter Type | EMI |
Leakage Current Max | 100nA |
Voltage Rating | 5V |
EMI FILTER W/ESD, 6 LINE, 17PF, UDFN-12 | Farnell |
Emi Filter W/Esd, 6 Line, 17Pf, Udfn-12 |Onsemi NUF6001MUT2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NUF6001MUT2G?
Additional datasheets, footprints and schematics for NUF6001MUT2G are listed on our Part Details page. You can also find images and similar parts to NUF6001MUT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF6001MUT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF6001MUT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF6001MUT2G fall under?
The NUF6001MUT2G is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF6001MUT2G when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF6001MUT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF6001MUT2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUF6001MUT2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NUF6001MUT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF6001MUT2G often in real-time on the comparison pages.
What if I can't find stock of NUF6001MUT2G?
You can fill out our help required form which you can use to request a quote for NUF6001MUT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.