Status: | Active |
---|---|
Series: | NUF4211 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,857
in stock
|
Buy Now | |
element14
from US$0.27
|
2,800
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EMI Filtering and ESD Protection |
Integration of 20 Discrete Components |
Compliance with IEC61000-4-2 (level 4), > 8 kV (Contact) |
DFN Package, 2x2 mm |
Moisture Sensitivity Level 1 |
ESD Ratings: Machine Model = C and Human Body Model = 3B |
This is a Pb-Free Device |
Reduces Parasitic Inductances, Which Offer a More Ideal Low Pass Filter Response |
Benefits |
---|
Reduces EMI/RFI Emmisions on a Data Line |
Integration Solution Offers Cost and Space Savings |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
End Products |
---|
Wireless Phones, Handheld Products, Notebook Computers, and LCD Displays |
Description | NUF4211 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 4 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 8.5 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-8 |
NUF4211 Series 4 Channel 5 V 250 MHz Surface Mount Low Pass EMI Filter - DFN-8 | Future Electronics |
EMI/RC FILTER, 4LINE, 100R, 8.5PF, DFN-8 | element14 |
NUF4211MNT1G, 4 CH EMI FILTER IN DFN2X2 | RS |
Ic,emi Filter,llcc,8Pin,plastic |Onsemi NUF4211MNT1G | Newark Electronics |
EMI Filter 800MHz to 3000MHz 20dB Flat Style SMD T/R | Avnet America |
NUF4211MNT1G, 4 CH EMI FILTER IN DFN2X2 | ON Semiconductor NUF4211MNT1G | RS Americas |
Where can I find additional details, specifications and documents for a NUF4211MNT1G?
Additional datasheets, footprints and schematics for NUF4211MNT1G are listed on our Part Details page. You can also find images and similar parts to NUF4211MNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF4211MNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF4211MNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF4211MNT1G fall under?
The NUF4211MNT1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF4211MNT1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF4211MNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF4211MNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF4211MNT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for NUF4211MNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF4211MNT1G often in real-time on the comparison pages.
What if I can't find stock of NUF4211MNT1G?
You can fill out our help required form which you can use to request a quote for NUF4211MNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.