Status: | Active |
---|---|
Series: | NUF2230 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,510
in stock
|
Buy Now | |
element14
from US$0.15
|
7,510
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,510
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EMI Filtering and ESD Protection |
Integration of 10 Discrete Components |
Compliance with IEC61000-4-2 (Level 4), > 8.0 kV (Contact) |
SOT-563 Package |
MoistureSensitivity Level 1 |
This is a Pb-Free Device |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
Notebook Computers and LCD Displays |
End Products |
---|
Wireless Phones, PDAs, and Handheld Products |
Description | NUF2230 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 16 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | SOT-563 |
Emi Filter W/Esd, 2 Line, 16Pf, Sot-563 | Newark Electronics |
EMI FILTER W/ESD, 2 LINE, 16PF, SOT-563 | element14 |
EMI Filter 800MHz to 900MHz 30dB Gull Wing SMD T/R | EBV Elektronik |
NUF2230XV6T1G, MI SOT563 40PF 2CH EMI FL | RS |
NUF2230XV6 Series 16 pF 1 uA 110 Ohm Surface Mount EMI Filter - SOT-563 | Future Electronics |
EMI Filter, 1 uA, 5 V For Use With LCD and Camera Data Line | ON Semiconductor NUF2230XV6T1G | RS Americas |
Where can I find additional details, specifications and documents for a NUF2230XV6T1G?
Additional datasheets, footprints and schematics for NUF2230XV6T1G are listed on our Part Details page. You can also find images and similar parts to NUF2230XV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF2230XV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF2230XV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF2230XV6T1G fall under?
The NUF2230XV6T1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF2230XV6T1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF2230XV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF2230XV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF2230XV6T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for NUF2230XV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF2230XV6T1G often in real-time on the comparison pages.
What if I can't find stock of NUF2230XV6T1G?
You can fill out our help required form which you can use to request a quote for NUF2230XV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.