Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.92
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
85
in stock
|
Buy Now | |
Distrelec
from US$29.12
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.03
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.54
|
-
|
Buy Now | |
Future Electronics
from US$26.08
|
-
|
Buy Now | |
Avnet America
from US$22.04
|
-
|
Buy Now | |
element14
from US$21.36
|
-
|
Buy Now | |
Farnell
from US$20.63
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L4R5ZIT6 |
Kit Contents | Nucleo-144 Dev Board STM32L4R5ZIT6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
NUCLEO-144 STM32L4 with STM32L4R5ZIT6 | RS |
ST STM32 Nucleo Board 2MB 640KB | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
Nucleo STM32L4 32-Bit ARM Cortex-M4 Embedded Evaluation Board | Future Electronics |
Nucleo STM32 32-Bit 144LQFP Microcontroller Development Board | Avnet America |
DEV BOARD, 32BIT ARM CORTEX-M4 MCU | element14 |
Where can I find additional details, specifications and documents for a NUCLEO-L4R5ZI?
Additional datasheets, footprints and schematics for NUCLEO-L4R5ZI are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L4R5ZI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L4R5ZI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L4R5ZI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L4R5ZI fall under?
The NUCLEO-L4R5ZI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L4R5ZI when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L4R5ZI you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L4R5ZI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L4R5ZI have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NUCLEO-L4R5ZI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L4R5ZI often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L4R5ZI?
You can fill out our help required form which you can use to request a quote for NUCLEO-L4R5ZI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.