Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.94
|
5
in stock
|
Buy Now | |
element14
from US$15.74
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$18.94
|
156
in stock
|
Buy Now | |
Farnell
from US$15.32
|
136
in stock
|
Buy Now | |
Distrelec
from US$23.81
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.13
|
24
in stock
|
Buy Now | |
Future Electronics
from US$20.32
|
-
|
Buy Now | |
Avnet America
from US$16.24
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L452RET6 |
Kit Contents | Nucleo-64 Board STM32L452RET6 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
DEV BOARD, CORTEX-M4 MCU | element14 |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
ST STM32 Nucleo Board 512KB 160KB | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
NUCLEO STM32 DEV KIT,NUCLEO-L452RE | RS |
STM32 NUCLEO - 64 Board w/STM32L452RET6 Microcontroller | Future Electronics |
STM32 Nucleo 32-Bit Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L452RE?
Additional datasheets, footprints and schematics for NUCLEO-L452RE are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L452RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L452RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L452RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L452RE fall under?
The NUCLEO-L452RE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L452RE when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L452RE you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L452RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L452RE have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for NUCLEO-L452RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L452RE often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L452RE?
You can fill out our help required form which you can use to request a quote for NUCLEO-L452RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.