Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.81
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$30.39
|
90
in stock
|
Buy Now | |
Future Electronics
from US$30.03
|
-
|
Buy Now | |
Avnet America
from US$26.68
|
-
|
Buy Now | |
element14
from US$26.25
|
-
|
Buy Now | |
Distrelec
from US$29.05
|
-
|
Buy Now | |
Farnell
from US$24.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F439ZIT6 |
Kit Contents | Nucleo-144 Dev Board STM32F439ZIT6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Board, 32Bit Arm Cortex-M4 Mcu | Newark Electronics |
STM32 Nucleo expansion board - 144 | RS |
STM32F439 Nucleo STM32F4 MCU 32-Bit ARM« Cortex«-M4 Embedded Evaluation Board | Future Electronics |
STM32F439 Nucleo-144 Microcontroller Development Board | Avnet America |
DEV BOARD, 32BIT ARM CORTEX-M4 MCU | element14 |
ST STM32 Nucleo Development Board with STM32F439ZIT6 Microcontroller 2MB 256KB | Distrelec |
Where can I find additional details, specifications and documents for a NUCLEO-F439ZI?
Additional datasheets, footprints and schematics for NUCLEO-F439ZI are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F439ZI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F439ZI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F439ZI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F439ZI fall under?
The NUCLEO-F439ZI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F439ZI when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F439ZI you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F439ZI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F439ZI have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for NUCLEO-F439ZI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F439ZI often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F439ZI?
You can fill out our help required form which you can use to request a quote for NUCLEO-F439ZI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.