Status: | Active |
---|---|
Series: | NTZD5110N |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) Improving System Efficiency |
Low Threshold Voltage |
ESD Protected Gate |
Small Footprint 1.6 x 1.6 mm |
Applications |
---|
Load/Power Switches |
Battery Management/Battery Operated Systems |
Cell Phones, Digital Cameras, PDAs, Pagers, etc. |
End Products |
---|
Driver Circuits |
Relays, Lamps, Displays, Memories, etc. |
Description | NTZD5110N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.3 0.31 |
PD Max (W) | 0.25 0.28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=2500 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=1600 |
Qg Typ @ VGS = 4.5 V (nC) | - 0.7 |
Qg Typ @ VGS = 10 V (nC) | 0.7 |
Ciss Typ (pF) | 24.5 |
Package Type | SOT-563 |
Dual N-Channel 60 V 1.6 Ohm 250 mW Small Signal MOSFET - SOT-563 | Future Electronics |
Dual N Channel Mosfet, 60V, Sot-563, Full Reel | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 294mA 6-Pin SOT-563 T/R | Avnet America |
MOSFET, DUAL NCH, 60V, 310MA, SOT-563 | element14 |
Where can I find additional details, specifications and documents for a NTZD5110NT1G?
Additional datasheets, footprints and schematics for NTZD5110NT1G are listed on our Part Details page. You can also find images and similar parts to NTZD5110NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTZD5110NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTZD5110NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTZD5110NT1G fall under?
The NTZD5110NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTZD5110NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTZD5110NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTZD5110NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTZD5110NT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NTZD5110NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTZD5110NT1G often in real-time on the comparison pages.
What if I can't find stock of NTZD5110NT1G?
You can fill out our help required form which you can use to request a quote for NTZD5110NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.