Status: | Unknown |
---|---|
Series: | NTSJ3 Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 160A |
Operating Temperature Max | 150°C |
Product Range | NTSJ3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, DUAL, 30A, 100V, TO220 | Farnell |
Where can I find additional details, specifications and documents for a NTSJ30U100CTG?
Additional datasheets, footprints and schematics for NTSJ30U100CTG are listed on our Part Details page. You can also find images and similar parts to NTSJ30U100CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSJ30U100CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSJ30U100CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSJ30U100CTG fall under?
The NTSJ30U100CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTSJ30U100CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSJ30U100CTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTSJ30U100CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTSJ30U100CTG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NTSJ30U100CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSJ30U100CTG often in real-time on the comparison pages.
What if I can't find stock of NTSJ30U100CTG?
You can fill out our help required form which you can use to request a quote for NTSJ30U100CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.