Status: | Active |
---|---|
Series: | NTR3A30PZ |
RoHS: | Compliant |
Low RDS(on) Solution in 2.4 mm x 2.9 mm Package |
ESD Diode−Protected Gate |
RoHS Compliant |
Benefits |
---|
Efficiency |
Applications |
---|
High Side Load Switch |
Optimized for Power Management Applications for Portable Products |
End Products |
---|
Battery Switch |
Smart Phones, Media Tablets, PMP, DSC, GPS, and Others |
Description | NTR3A30PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 5.1 |
PD Max (W) | 1.58 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 38 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 6.9 |
Qg Typ @ VGS = 10 V (nC) | 17.6 |
Ciss Typ (pF) | 1651 |
Package Type | SOT-23-3 |
Trans MOSFET P-CH 20V 4.7A 3-Pin SOT-23 T/R | Avnet Asia |
MOSFET, P-CH, -20V, -3A, SOT-23-3 | element14 |
Small Signal Mosfet -20V -2.9A 38 Mohm Single P-Channel Sot-23 With Esd Protection/Reel |Onsemi NTR3A30PZT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTR3A30PZT1G?
Additional datasheets, footprints and schematics for NTR3A30PZT1G are listed on our Part Details page. You can also find images and similar parts to NTR3A30PZT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR3A30PZT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR3A30PZT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR3A30PZT1G fall under?
The NTR3A30PZT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR3A30PZT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR3A30PZT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR3A30PZT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR3A30PZT1G have stock available?
Authorised distributors including Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for NTR3A30PZT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR3A30PZT1G often in real-time on the comparison pages.
What if I can't find stock of NTR3A30PZT1G?
You can fill out our help required form which you can use to request a quote for NTR3A30PZT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.