Status: | Active |
---|---|
Series: | NTNS3193NZ |
RoHS: | Compliant |
Prices starting from US$0.22
Ultra Small and Thin Package (0.62 x 0.62 x 0.4 mm) |
Low RDS(on) Solution in 0.62 x 0.62 mm Package |
1.5 V Gate Voltage Rating |
RoHS Compliant |
Benefits |
---|
Ideal for Board Space Saving |
Minimize Conduction Losses and improve efficiency |
Can be driven at low Logic Level voltage |
Applications |
---|
Small Signal Load Switch |
Analog Switch |
Smart Phones, Media Tablets, and other portable devices |
End Products |
---|
High Speed Interfacing |
Optimized for Power Management in Ultra Portable Products |
Description | NTNS3193NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.23 |
PD Max (W) | 0.12 0.125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 1900 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1400 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - 0.7 |
Qg Typ @ VGS = 10 V (nC) | 0.7 |
Ciss Typ (pF) | 15.8 |
Package Type | XLLGA-3 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 20V, 0.224A, Xllga-3 | Newark Electronics |
Trans MOSFET N-CH 20V 0.224A 3-Pin XLLGA T/R | Future Electronics |
Where can I find additional details, specifications and documents for a NTNS3193NZT5G?
Additional datasheets, footprints and schematics for NTNS3193NZT5G are listed on our Part Details page. You can also find images and similar parts to NTNS3193NZT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTNS3193NZT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTNS3193NZT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTNS3193NZT5G fall under?
The NTNS3193NZT5G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTNS3193NZT5G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTNS3193NZT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTNS3193NZT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTNS3193NZT5G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NTNS3193NZT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTNS3193NZT5G often in real-time on the comparison pages.
What if I can't find stock of NTNS3193NZT5G?
You can fill out our help required form which you can use to request a quote for NTNS3193NZT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.