Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Qrr |
Soft reverse recovery body diode |
Low RDS(on) |
Small Footprint (5 x 6 mm) |
Shielded Gate MOSFET Technology |
100% UIL Tested |
MSL1 Robust Package Design |
RoHS Compliant |
Benefits |
---|
Minimize switching loss |
Reduced EMI and voltage spike |
Minimize conduction loss |
Compact design |
Applications |
---|
Motor Control |
Battery management |
Multi Rotor Drones, Power Tools |
Battery packs and chargers |
End Products |
---|
DC-DC Converters |
Solar inverters |
Power Supplies |
Power Optimizer |
Description | NTMFS10N7D2C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 78 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 26 |
Ciss Typ (pF) | 1880 |
Package Type | PQFN-8 |
Mosfet, N Ch, 100V, 78A, Power 56-8 | Newark Electronics |
MOSFET, N CH, 100V, 78A, POWER 56-8 | element14 |
Transistor MOSFET N-CH 100V 78A 5-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTMFS10N7D2C?
Additional datasheets, footprints and schematics for NTMFS10N7D2C are listed on our Part Details page. You can also find images and similar parts to NTMFS10N7D2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS10N7D2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS10N7D2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS10N7D2C fall under?
The NTMFS10N7D2C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS10N7D2C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS10N7D2C you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS10N7D2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS10N7D2C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NTMFS10N7D2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS10N7D2C often in real-time on the comparison pages.
What if I can't find stock of NTMFS10N7D2C?
You can fill out our help required form which you can use to request a quote for NTMFS10N7D2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.