Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0095ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Continuous Drain Current Id N Channel | 9A |
Drain Source Voltage Vds N Channel | 40V |
Module Configuration | Dual N Channel |
On Resistance Rds(on) N Channel | 0.0095ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, NN CH, 40V, 9/5.7A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a NTMD5836NL?
Additional datasheets, footprints and schematics for NTMD5836NL are listed on our Part Details page. You can also find images and similar parts to NTMD5836NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMD5836NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMD5836NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMD5836NL fall under?
The NTMD5836NL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMD5836NL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMD5836NL you can contact the distributor directly for product support, shipping queries etc.
Is the NTMD5836NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMD5836NL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NTMD5836NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMD5836NL often in real-time on the comparison pages.
What if I can't find stock of NTMD5836NL?
You can fill out our help required form which you can use to request a quote for NTMD5836NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.