Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NFET SO8 30V 8A 0.020R TR | Farnell |
Nfet So8 30V 8A 0.020R Tr |Onsemi NTMD4820NR2G | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 8A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTMD4820NR2G?
Additional datasheets, footprints and schematics for NTMD4820NR2G are listed on our Part Details page. You can also find images and similar parts to NTMD4820NR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMD4820NR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMD4820NR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMD4820NR2G fall under?
The NTMD4820NR2G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMD4820NR2G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMD4820NR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMD4820NR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMD4820NR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NTMD4820NR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMD4820NR2G often in real-time on the comparison pages.
What if I can't find stock of NTMD4820NR2G?
You can fill out our help required form which you can use to request a quote for NTMD4820NR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.