Status: | Active |
---|---|
Series: | NTLUD3A260P |
RoHS: | Compliant |
UDFN Package with Exposed Drain Pads |
Low Profile UDFN 1.6x1.6x0.55 mm |
ESD Protected Gate |
RoHS Compliant |
Benefits |
---|
Excellent Thermal Conduction |
Board Space Saving, Thin Designs |
Improved Ruggedness, Increased Reliability |
Applications |
---|
High Side Load Switch |
Optimized for Power Management Applications for Portable Products |
End Products |
---|
PA Switch and Battery Switch |
Cell Phones, PMP, DSC, GPS, and others |
Description | NTLUD3A260P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | Q1: 11.0, Q2: 13.0 |
PD Max (W) | 1.82 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=290 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=200 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.4 |
Qg Typ @ VGS = 10 V (nC) | 4.2 |
Ciss Typ (pF) | 300 |
Package Type | UDFN-6 |
Mosfet, Dual P-Ch, -20V, -1.7A, Udfn-6 | Newark Electronics |
MOSFET, DUAL P-CH, -20V, -1.7A, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a NTLUD3A260PZTAG?
Additional datasheets, footprints and schematics for NTLUD3A260PZTAG are listed on our Part Details page. You can also find images and similar parts to NTLUD3A260PZTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLUD3A260PZTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLUD3A260PZTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLUD3A260PZTAG fall under?
The NTLUD3A260PZTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLUD3A260PZTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLUD3A260PZTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTLUD3A260PZTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLUD3A260PZTAG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NTLUD3A260PZTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLUD3A260PZTAG often in real-time on the comparison pages.
What if I can't find stock of NTLUD3A260PZTAG?
You can fill out our help required form which you can use to request a quote for NTLUD3A260PZTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.