Status: | Active |
---|---|
Series: | NTLJD3115P |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
WDFN Package Provides Exposed Drain Pad for Excellent Thermal Conduction |
2x2 mm Footprint Same as SC-88 |
Lowest RDS(on) Solution in 2x2 mm Package |
1.8 V RDS(on) Rating for Operation at Low Voltage Gate Drive Logic Level |
Low Profile (< 0.8 mm) for Easy Fit in Thin Environments |
Bidirectional Current Flow with Common Source Configuration |
Applications |
---|
Optimized for Battery and Load Management Applications in Portable Equipment |
High Side Load Switch |
End Products |
---|
Li-Ion Battery Charging and Protection Circuits |
Description | NTLJD3115P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.3 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=135 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 6.5 |
Qg Typ @ VGS = 10 V (nC) | 5.5 |
Ciss Typ (pF) | 531 |
Package Type | WDFN-6 |
Mosfet, Dual P-Ch, -20V, -3.3A, Wdfn | Newark Electronics |
Dual P-Channel 20 V 100 mOhm 1.5 W Surface Mount Power MOSFET - DFN-6W | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 3.3A 6-Pin WDFN T/R | Avnet America |
NTLJD3115PT1G Dual P-channel MOSFET Transistor, 4.1 A, 20 V, 6-Pin WDFN | ON Semiconductor NTLJD3115PT1G | RS Americas |
MOSFET, DUAL P CH -20V, -3.3A, WDFN-6 | element14 |
MOSFET, DUAL P-CH, -20V, -3.3A, WDFN | Farnell |
Where can I find additional details, specifications and documents for a NTLJD3115PT1G?
Additional datasheets, footprints and schematics for NTLJD3115PT1G are listed on our Part Details page. You can also find images and similar parts to NTLJD3115PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLJD3115PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLJD3115PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLJD3115PT1G fall under?
The NTLJD3115PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLJD3115PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLJD3115PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTLJD3115PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLJD3115PT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NTLJD3115PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLJD3115PT1G often in real-time on the comparison pages.
What if I can't find stock of NTLJD3115PT1G?
You can fill out our help required form which you can use to request a quote for NTLJD3115PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.