Status: | Active |
---|---|
Series: | NTJD4152P |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
23,925
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
171,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,495
in stock
|
Buy Now | |
element14
from US$0.22
|
1,100
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,100
in stock
|
Buy Now | |
Avnet Silica
-
|
123,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) Performance |
Small Footprint Package (SC70-6 Equivalent) |
ESD Protected Gate |
Applications |
---|
Load/Power Management |
Load Switching |
End Products |
---|
Charging Circuits |
Cell Phones, Computing, Digital Cameras, MP3s, and PDAs |
Description | NTJD4152P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | - |
ID Max (A) | 0.88 |
PD Max (W) | 0.272 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=345 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=215 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.3 |
Qg Typ @ VGS = 10 V (nC) | 2.2 |
Ciss Typ (pF) | 155 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual P-Channel 20 V 215 mOhm 272 mW Surface Mount Small Signal MOSFET SOT-363 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 0.88A 6-Pin SC-88 T/R | Avnet America |
MOSFET Dual P-Channel 20V 880mA ESD SC88 | RS |
MOSFET, DUAL P-CH, -20V, -0.88A, SOT-363 | element14 |
Mosfet, Dual P Channel, -20V, 0.88A, Sot363-6 | Newark Electronics |
MOSFET, Dual P-Ch, VDSS -20V, RDS(ON) 215 Milliohms, ID -0.88A, SC-88/SOT-363,gFS 3S | ON Semiconductor NTJD4152PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTJD4152PT1G?
Additional datasheets, footprints and schematics for NTJD4152PT1G are listed on our Part Details page. You can also find images and similar parts to NTJD4152PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD4152PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD4152PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD4152PT1G fall under?
The NTJD4152PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD4152PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD4152PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD4152PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD4152PT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Chip One Stop and element14 have stock available or on a lead time for NTJD4152PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD4152PT1G often in real-time on the comparison pages.
What if I can't find stock of NTJD4152PT1G?
You can fill out our help required form which you can use to request a quote for NTJD4152PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.