Status: | Active |
---|---|
Series: | NTHC5513 |
RoHS: | Compliant |
Complentary N-Channel and P-Channel MOSFET |
Small Size, 40% Smaller than TSOP-6 Package |
Leadless SMD Package Featuring Complementary Pair |
ChipFET™ Package Provides Great Thermal Characteristics Similar to Larger Packages |
Low RDS(on) in a ChipFET™ Package for High Efficiency Performance |
Low Profile (< 1.1 mm) Allows Placement in Extremely Thin Environments such as Portable Electronics |
RoHS Compliant |
Applications |
---|
Load Switch Applications Requiring Level Shift |
Drives Small Brushless DC Motors |
End Products |
---|
DC-DC Conversion Circuits |
Designed for Power Management Applications in Portable and Battery Power Products |
Description | NTHC5513 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 2.9 |
PD Max (W) | 1.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:80.0, P: 200.0 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:60.0, P: 130.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.3 |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | N: 180, P: 185 |
Package Type | ChipFET-8 |
Trans MOSFET N/P-CH 20V 2.9A/2.2A 8-Pin Chip FET T/R | Avnet America |
NTHC5513T1G Dual N/P-channel MOSFET Transistor, 3 A, 3.9 A, 20 V, 8-Pin ChipFET | ON Semiconductor NTHC5513T1G | RS Americas |
MOSFET, NP CH, 20V, CHIPFET 1206A | Farnell |
Dual N/P Channel Mosfet, 20V, 1206A | Newark Electronics |
Where can I find additional details, specifications and documents for a NTHC5513T1G?
Additional datasheets, footprints and schematics for NTHC5513T1G are listed on our Part Details page. You can also find images and similar parts to NTHC5513T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHC5513T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHC5513T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHC5513T1G fall under?
The NTHC5513T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHC5513T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHC5513T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTHC5513T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHC5513T1G have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NTHC5513T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHC5513T1G often in real-time on the comparison pages.
What if I can't find stock of NTHC5513T1G?
You can fill out our help required form which you can use to request a quote for NTHC5513T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.