Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | - |
Drain Source Voltage Vds | 8V |
On Resistance Rds(on) | 0.04ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 830mW |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N & P-CH, 8V, 3.3A, TSOP. | element14 |
Mosfet, N & P-Ch, 8V, 3.3A, Tsop | Newark Electronics |
Where can I find additional details, specifications and documents for a NTGD1100LT1G?
Additional datasheets, footprints and schematics for NTGD1100LT1G are listed on our Part Details page. You can also find images and similar parts to NTGD1100LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGD1100LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGD1100LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGD1100LT1G fall under?
The NTGD1100LT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTGD1100LT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGD1100LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGD1100LT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTGD1100LT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTGD1100LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGD1100LT1G often in real-time on the comparison pages.
What if I can't find stock of NTGD1100LT1G?
You can fill out our help required form which you can use to request a quote for NTGD1100LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.