Status: | Unknown |
---|---|
Series: | NTCS0805E3.....T |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
18,435
in stock
|
Buy Now | |
element14
from US$0.18
|
18,435
in stock
|
Buy Now | |
Farnell
from US$0.17
|
18,435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
7,215
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
7,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,090
in stock
|
Buy Now | |
RS
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TCR ranging from -6 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0805E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Vishay 3D Solid Models |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTCS Series 0805 10 kOhm â–’5 % 3940 K SMT Glass Protected NTC Thermistor | Future Electronics |
10K OHM 5% | TTI Europe |
Thermistor, 10K, 5%, Smd, Ntc | Newark Electronics |
THERMISTOR, 10K, 5%, SMD, NTC | element14 |
NTC thermistor | Transfer Multisort Elektronik |
NTC Thermistors, NTC SMD 0805 NiSn 10K 5% high B T&R e3 | Vishay Dale NTCS0805E3103JHT | RS Americas |
NTC0805 10K 5% B=3940 1% | Rutronik |
Thermistor NTC 10KOhm 5% 2-Pin 0805 Paper T/R | Avnet America |
Thermistor NTC SMD 0805 10K 5% | RS |
Where can I find additional details, specifications and documents for a NTCS0805E3103JHT?
Additional datasheets, footprints and schematics for NTCS0805E3103JHT are listed on our Part Details page. You can also find images and similar parts to NTCS0805E3103JHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0805E3103JHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0805E3103JHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0805E3103JHT fall under?
The NTCS0805E3103JHT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0805E3103JHT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0805E3103JHT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0805E3103JHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0805E3103JHT have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTCS0805E3103JHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0805E3103JHT often in real-time on the comparison pages.
What if I can't find stock of NTCS0805E3103JHT?
You can fill out our help required form which you can use to request a quote for NTCS0805E3103JHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.