Status: | Unknown |
---|---|
Series: | NTCS0603E3.....T |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
23,250
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
104,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
17,431
in stock
|
Buy Now | |
element14
from US$0.33
|
17,431
in stock
|
Buy Now | |
Farnell
from US$0.31
|
17,431
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
15,847
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
6,789
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
TCR ranging from -7 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0603E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor NTC 10KOhm ±1% 2-Pin 0603 | Avnet America |
Thermistor NTC SMD 0603 10K 1% | RS |
Thermistor, Ntc, 10K, 0603 | Newark Electronics |
THERMISTOR, NTC, 10K, 0603 | element14 |
Vishay SMD 0603 NTC Thermistor NTC 10kOhm 3435K 1.6mm | Distrelec |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor NTC 10KOhm �1% 2-Pin 0603 | Avnet Abacus |
NTC0603 10K 1% B=3435 1% | Rutronik |
NTCS Series 0603 10 kOhm â–’1 % 3435 K SMT Glass Protected NTC Thermistor | Future Electronics |
NTC Thermistors, NTC SMD 0603 NiSn 10K 1% low B T&R e3 | Vishay Dale NTCS0603E3103FLT | RS Americas |
Where can I find additional details, specifications and documents for a NTCS0603E3103FLT?
Additional datasheets, footprints and schematics for NTCS0603E3103FLT are listed on our Part Details page. You can also find images and similar parts to NTCS0603E3103FLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0603E3103FLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0603E3103FLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0603E3103FLT fall under?
The NTCS0603E3103FLT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0603E3103FLT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0603E3103FLT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0603E3103FLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0603E3103FLT have stock available?
Authorised distributors including Avnet America, RS, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for NTCS0603E3103FLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0603E3103FLT often in real-time on the comparison pages.
What if I can't find stock of NTCS0603E3103FLT?
You can fill out our help required form which you can use to request a quote for NTCS0603E3103FLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.