Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 15kohm |
---|---|
Product Range | - |
Thermistor Mounting | SMD |
Beta Value (K) | 3965K |
Thermistor Case Style | 0402 [1005 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
Beta Value Lower Limit Temperature | 25°C |
External Depth | 0.5mm |
External Length / Height | 0.5mm |
External Width | 1mm |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Pd | 70mW |
Reel Quantity | 10000 |
Resistance | 15kohm |
Resistance Tolerance | ± 1% |
Temperature Upper Limit Beta Value | 85°C |
Thermistor Tolerance | -1% to +1% |
Thermistor Type | NTC |
THERMISTOR, NTC, 0402, 1%, 15K | Farnell |
Where can I find additional details, specifications and documents for a NTCS0402E3153FHT?
Additional datasheets, footprints and schematics for NTCS0402E3153FHT are listed on our Part Details page. You can also find images and similar parts to NTCS0402E3153FHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0402E3153FHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0402E3153FHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0402E3153FHT fall under?
The NTCS0402E3153FHT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0402E3153FHT when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0402E3153FHT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0402E3153FHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0402E3153FHT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NTCS0402E3153FHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0402E3153FHT often in real-time on the comparison pages.
What if I can't find stock of NTCS0402E3153FHT?
You can fill out our help required form which you can use to request a quote for NTCS0402E3153FHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.