Status: | Unknown |
---|---|
Series: | NTCLE413 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
7,922
in stock
|
Buy Now | |
element14
from US$0.74
|
7,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,433
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE413 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3984K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
NTC THERMISTOR, 10K, WIRE LEADED | element14 |
Ntc Thermistor, 10K, Wire Leaded | Newark Electronics |
THERMISTOR NTC 10KOHM 3984K BEAD | Future Electronics |
Thermistor NTC 10KOhm ±3% 2-Pin Radial | Avnet America |
NTC Thermistors, NTC Epoxy awg#30 40mm 10K 3% 3984K | Vishay Dale NTCLE413E2103H400 | RS Americas |
Thermistor NTC 10KOhm �3% 2-Pin Radial | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCLE413E2103H400?
Additional datasheets, footprints and schematics for NTCLE413E2103H400 are listed on our Part Details page. You can also find images and similar parts to NTCLE413E2103H400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE413E2103H400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE413E2103H400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE413E2103H400 fall under?
The NTCLE413E2103H400 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE413E2103H400 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE413E2103H400 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE413E2103H400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE413E2103H400 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for NTCLE413E2103H400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE413E2103H400 often in real-time on the comparison pages.
What if I can't find stock of NTCLE413E2103H400?
You can fill out our help required form which you can use to request a quote for NTCLE413E2103H400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.